bulbs.com Three-Light Chandelier Fixture 31050-962

Description
SeaGull Lighting Three-Light Chandelier Fixture, Canterbury Collection, Brushed Nickel. Satin Etched Glass Shades. Uses three medium base lamps, each 100W max. 24" Diameter 15" High Overall Height w/chain 137" Wire 144"
Description
SeaGull Lighting Three-Light Chandelier Fixture, Canterbury Collection, Brushed Nickel. Satin Etched Glass Shades. Uses three medium base lamps, each 100W max. 24" Diameter 15" High Overall Height w/chain 137" Wire 144"

Suppliers

Company
Product
Description
Supplier Links
Three-Light Chandelier Fixture - 31050-962 - bulbs.com
Worcester, MA, USA
Three-Light Chandelier Fixture
31050-962
Three-Light Chandelier Fixture 31050-962
SeaGull Lighting Three-Light Chandelier Fixture, Canterbury Collection, Brushed Nickel. Satin Etched Glass Shades. Uses three medium base lamps, each 100W max. 24" Diameter 15" High Overall Height w/chain 137" Wire 144"

SeaGull Lighting Three-Light Chandelier Fixture, Canterbury Collection, Brushed Nickel. Satin Etched Glass Shades. Uses three medium base lamps, each 100W max.

  • 24" Diameter
  • 15" High
  • Overall Height w/chain 137"
  • Wire 144"
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 31050-962
Product Name Three-Light Chandelier Fixture
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details