B&F Fastener Supply Standard Washers INT LWZ 002

Description
"#2 Internal Tooth Washer 0.013"" (0.33mm) Thick Steel Zinc"
Request a Quote Datasheet
Description
"#2 Internal Tooth Washer 0.013"" (0.33mm) Thick Steel Zinc"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Washers - H232-ND - DigiKey
Thief River Falls, MN, United States
Standard Washers
H232-ND
Standard Washers H232-ND
"#2 Internal Tooth Washer 0.013"" (0.33mm) Thick Steel Zinc"

"#2 Internal Tooth Washer 0.013"" (0.33mm) Thick Steel Zinc"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Washers
Product Number H232-ND
Product Name Standard Washers
Washer Type Lockwasher, Internal Tooth
Unlock Full Specs
to access all available technical data

Similar Products

Shoulder Washer - 3064 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Fibre
Inside Diameter 0.140 inch (3.556 mm)
View Details
6 suppliers
48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM487420 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material T500® Polymer
Inside Diameter 0.157 inch (4.000 mm)
Outside Diameter 2.913 inch (74.000 mm)
View Details
Washers - 2874234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 1.220 inch (31.000 mm)
View Details
Self-Sealing Washer - Metric - 75312 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details