Keystone Electronics Corp. Shoulder Washer 3064

Description
Part Number: 3064 "ID": .140 [3.6] Material: Fibre OD: .187 [4.7] Thickness: .062 [1.6]
Request a Quote
Description
Part Number: 3064 "ID": .140 [3.6] Material: Fibre OD: .187 [4.7] Thickness: .062 [1.6]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3064 is a fibre shoulder washer with an outside diameter of 0.312 in (7.9 mm), an inside diameter of 0.140 in (3.6 mm), a shoulder depth of 0.187 in (4.7 mm), and a thickness of 0.031 in (0.79 mm), made from fibre, commercial grade per ASTM D710.

Datasheet Summary
Powered by GS/AI

3064 is a fibre shoulder washer with an outside diameter of 0.312 in (7.9 mm), an inside diameter of 0.140 in (3.6 mm), a shoulder depth of 0.187 in (4.7 mm), and a thickness of 0.031 in (0.79 mm), made from fibre, commercial grade per ASTM D710.

Suppliers

Company
Product
Description
Supplier Links
Shoulder Washer - 3064 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Shoulder Washer
3064
Shoulder Washer 3064
Part Number: 3064 "ID": .140 [3.6] Material: Fibre OD: .187 [4.7] Thickness: .062 [1.6]

Part Number: 3064

  • "ID": .140 [3.6]
  • Material: Fibre
  • OD: .187 [4.7]
  • Thickness: .062 [1.6]
Buy Now Datasheet
WASHER - 3064 - Heilind Electronics, Inc.
Wilmington, MA, United States
WASHER
3064
WASHER 3064
WASHER

WASHER

Buy Now
Bushing, Shoulder Washers - 36-3064-ND - DigiKey
Thief River Falls, MN, United States
Bushing, Shoulder Washers
36-3064-ND
Bushing, Shoulder Washers 36-3064-ND
"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

"#6 Shoulder Washer 0.093"" (2.36mm) Thick Fibre"

Buy Now Datasheet
Washer Keystone - 62W5009 - Newark, An Avnet Company
Chicago, IL, United States
Washer Keystone
62W5009
Washer Keystone 62W5009
WASHER

WASHER

Supplier's Site Datasheet
Bushing, Shoulder Washers - 3064 - ODG (Origin Data Global)
Shenzhen, China
Bushing, Shoulder Washers
3064
Bushing, Shoulder Washers 3064
WASHER SHOULDER #6 FIBRE

WASHER SHOULDER #6 FIBRE

Supplier's Site Datasheet
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.312 in.; 0.062 in. - 70181788 - Allied Electronics, Inc.
Fort Worth, TX, USA
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.312 in.; 0.062 in.
70181788
Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.312 in.; 0.062 in. 70181788
Fiber Shoulder Washer, Body Material Fiber (ASTM D710) Commercial Grade per ASTM D710.

Fiber Shoulder Washer, Body Material Fiber (ASTM D710)
Commercial Grade per ASTM D710.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Washers Washers Washers Washers Washers Washers
Product Number 3064 3064 36-3064-ND 62W5009 3064 70181788
Product Name Shoulder Washer WASHER Bushing, Shoulder Washers Washer Keystone Bushing, Shoulder Washers Washer, Shoulder; Fibre (ASTM D710); 0.140 in.; 0.312 in.; 0.062 in.
Washer Type Shoulder Shoulder
Material Fibre Fibre Fibre
Inside Diameter 0.140 inch (3.556 mm) 0.140 inch (3.556 mm) 0.140 inch (3.556 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flat Washer, 1/4
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.260 inch (6.604 mm)
View Details
4 suppliers
Flat Washer, #4, Fibre - 3116 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.120 inch (3.048 mm)
View Details
4 suppliers
Flat Washer, #10, Nylon - 3132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Nylon
Inside Diameter 0.196 inch (4.978 mm)
View Details
4 suppliers
Flat Washer, #10, Fibre - 3210 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Flat or USS
Material Fibre
Inside Diameter 0.196 inch (4.978 mm)
View Details
3 suppliers