Stock Drive Products & Sterling Instrument - SDP/SI 48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM487420

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S99GTTM487420 is a thrust washer made of T500® polymer, designed for high-load and high-speed applications with a bore diameter of 48 mm, outer diameter of 74 mm, and thickness of 2 mm. It operates continuously from -100°C to +250°C and intermittently up to +315°C, with a maximum PV value of 808 kgf/cm² × m/min and a dynamic coefficient of friction against steel between 0.09 and 0.27. The washer meets ISO 3547-1 standards, features high compressive strength of 1019 kgf/cm², low moisture absorption, and chemical resistance.

Datasheet Summary
Powered by GS/AI

S99GTTM487420 is a thrust washer made of T500® polymer, designed for high-load and high-speed applications with a bore diameter of 48 mm, outer diameter of 74 mm, and thickness of 2 mm. It operates continuously from -100°C to +250°C and intermittently up to +315°C, with a maximum PV value of 808 kgf/cm² × m/min and a dynamic coefficient of friction against steel between 0.09 and 0.27. The washer meets ISO 3547-1 standards, features high compressive strength of 1019 kgf/cm², low moisture absorption, and chemical resistance.

Suppliers

Company
Product
Description
Supplier Links
48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers - S99GTTM487420 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
S99GTTM487420
48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers S99GTTM487420
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Washers
Product Number S99GTTM487420
Product Name 48 mm Bore, with operating Temperature range of -100°C to 250°C T500¬Æ Polymer Thrust Washers
Material T500® Polymer
Unlock Full Specs
to access all available technical data

Similar Products

0.146
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Inside Diameter 0.146 inch (3.708 mm)
Outside Diameter 0.375 inch (9.525 mm)
View Details
4.3mm I.D., 9mm O.D., 0.8mm Thick Flat Washers - MD0125MCA040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Flat or USS
Material Steel; Zinc Plated Steel
Inside Diameter 0.169 inch (4.300 mm)
View Details
Internal Lock Washer, #8 Screw Size, 0.328125in. Outside Diameter, 0.02in. Thick, Material- Stainless Steel. - A 9X21-I08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Washer Type Lockwasher, Internal Tooth
Material StainlessSteel; Stainless Steel
Outside Diameter 0.328 inch (8.334 mm)
View Details
0.35
Specs
Washer Type Wave
Material StainlessSteel; 302 Stainless Steel
Inside Diameter 0.350 inch (8.890 mm)
View Details