BUD INDUSTRIES, INC. Racks WNC-5631

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 5.906"" L x 23.622"" W x 23.622"" H (150.00mm x 600.00mm x 600.00mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 5.906"" L x 23.622"" W x 23.622"" H (150.00mm x 600.00mm x 600.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - 377-1989-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 5.906"" L x 23.622"" W x 23.622"" H (150.00mm x 600.00mm x 600.00mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 5.906"" L x 23.622"" W x 23.622"" H (150.00mm x 600.00mm x 600.00mm) Black"

Buy Now Datasheet
Enclosure, Wall Mount, Steel; Enclosure Type Bud Industries - 64W0064 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel; Enclosure Type Bud Industries
64W0064
Enclosure, Wall Mount, Steel; Enclosure Type Bud Industries 64W0064
ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:150mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:600mm; External Width - Metric:600mm; External Depth - Metric:150mm; IP Rating:-; Body Color:-; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1989-ND 64W0064
Product Name Racks Enclosure, Wall Mount, Steel; Enclosure Type Bud Industries
Type Rack Enclosures
Material Steel Steel; Steel
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
iWAP XN3 X2000 - iwap xn3 x2000 - BARTEC
Specs
Material Aluminum
NEMA Rating NEMA Enclosures; Type 4
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2321 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details