BUD INDUSTRIES, INC. Cabinet, Wall Mount, 47.25In, Steel, Black; Rack U Height Bud Industries WM-5616

Description
CABINET, WALL MOUNT, 47.25IN, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.3m; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:51.3" RoHS Compliant: Yes
Datasheet
Description
CABINET, WALL MOUNT, 47.25IN, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.3m; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:51.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 47.25In, Steel, Black; Rack U Height Bud Industries - 95M8568 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 47.25In, Steel, Black; Rack U Height Bud Industries
95M8568
Cabinet, Wall Mount, 47.25In, Steel, Black; Rack U Height Bud Industries 95M8568
CABINET, WALL MOUNT, 47.25IN, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.3m; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:51.3" RoHS Compliant: Yes

CABINET, WALL MOUNT, 47.25IN, STEEL, BLACK; Rack U Height:27U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:1.3m; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:51.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 95M8568
Product Name Cabinet, Wall Mount, 47.25In, Steel, Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Mobile drawer cabinets - R5BHE-3009 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details