BUD INDUSTRIES, INC. Small Wall Mount Box WM-5510

Description
All steel construction, mounting brackets optional
Description
All steel construction, mounting brackets optional

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Small Wall Mount Box
WM-5510
Small Wall Mount Box WM-5510
All steel construction, mounting brackets optional

All steel construction, mounting brackets optional

Supplier's Site
Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries - 06M4890 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries
06M4890
Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries 06M4890
ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:White RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, WHITE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:-; Body Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number WM-5510 06M4890
Product Name Small Wall Mount Box Enclosure, Wall Mount, Steel, White; Enclosure Type Bud Industries
Type Operator Station
Shape Rectangular; Square
Length 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 7.99 inch (203 mm)
Depth 4 inch (102 mm) 4.02 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Enclosures - 3810585 - RS Components, Ltd.
Specs
Shape Rectangular
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJB-UL empty enclosure - explosion proof enclosures ejb ul 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
TK Series Enclosures - 105-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers