Louvered sides, metallic gray finish, for bench or portable use
Win Source Part Number: 1140954-WA-1542
Category: Boxes, Enclosures, Racks>Boxes
Series: PortaCab
Color: Gray
Features: Handles, Vented Panels
Package: Bulk
Standard Package: 1
Thickness: 0.050" (1.27mm)
Height: 8.000" (203.20mm)
Material: Metal, Aluminum
Design: End Panel(s)
Weight: 3.8 lbs (1.7 kg)
Container Type: Cabinet
Area (L x W): 81.0in² (523cm²)
Dimension: 10.125" L x 8.000" W (257.18mm x 203.20mm)
Alternative Parts (Cross-Reference): WA1542;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: WA 1542,377-1317,WA1542
Portacab, Aluminum Material, Metallic Gray Finish, #6 Sheet Metal Screw
Design Features. 0.050" aluminum. Front panel recessed 1⁄2" and fits contour of cabinet. Louvered sides. Welded back has opening. Four plastic feet furnished. Bonus Features. Designed for bench or portable use. Light weight, yet strong. Reinforced flexible metal handle recessed to permit stacking. Finish: Metallic gray (MG).
ENCLOSURE, BENCHANNEL, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:203.2mm; External Width - Metric:257mm; External Depth - Metric:203mm; IP Rating:-; Body Color:Metallic Grey RoHS Compliant: Yes
| BUD INDUSTRIES, INC. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | WA-1542 | WA-1542 | 70149047 | 06M4886 |
| Product Name | Portacabs | Boxes, Enclosures, Racks - Boxes | Portacab; Aluminum; 8 in.; 10.125 in.; 8 in.; Metallic Gray; Panel Mount | Enclosure, Benchannel, Aluminium, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | Electronic and Instrument Enclosures | ||
| Shape | Rectangular; Square | |||
| Length | 8 inch (203 mm) | 8 inch (203 mm) | 8 inch (203 mm) | |
| Width | 8 inch (203 mm) | 10.12 inch (257 mm) | 10.12 inch (257 mm) |