BUD INDUSTRIES, INC. Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries VC-9934-B

Description
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries - 74R3293 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries
74R3293
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries 74R3293
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes

CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:600mm; External Height - Imperial:35.4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 74R3293
Product Name Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 217969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polypropylene, Polyamide, Polyethylene
Height 3.94 inch (100 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details