BUD INDUSTRIES, INC. Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries VC-9924

Description
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.4" RoHS Compliant: Yes
Description
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.4" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries - 09R6763 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries
09R6763
Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries 09R6763
CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.4" RoHS Compliant: Yes

CABINET, WALL MOUNT, 31.5IN, STEEL BLACK; Rack U Height:18U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:899mm; External Width - Metric:600mm; External Depth - Metric:450mm; External Height - Imperial:35.4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 09R6763
Product Name Cabinet, Wall Mount, 31.5In, Steel Black; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile toolboxes - GT-5GKG38012P - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Portable
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details