BUD INDUSTRIES, INC. Boxes USB-7202

Description
"Box Plastic, ABS/PC Blend Gray Split Sides and Cap 1.457"" L x 0.709"" W (37.00mm x 18.00mm) X 0.335"" (8.50mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS/PC Blend Gray Split Sides and Cap 1.457"" L x 0.709"" W (37.00mm x 18.00mm) X 0.335"" (8.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2812-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS/PC Blend Gray Split Sides and Cap 1.457"" L x 0.709"" W (37.00mm x 18.00mm) X 0.335"" (8.50mm)"

"Box Plastic, ABS/PC Blend Gray Split Sides and Cap 1.457"" L x 0.709"" W (37.00mm x 18.00mm) X 0.335"" (8.50mm)"

Buy Now Datasheet
Enclosure, Usb, Abs/ Pc, Grey; Enclosure Type Bud Industries - 56AC7979 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Usb, Abs/ Pc, Grey; Enclosure Type Bud Industries
56AC7979
Enclosure, Usb, Abs/ Pc, Grey; Enclosure Type Bud Industries 56AC7979
ENCLOSURE, USB, ABS/ PC, GREY; Enclosure Type:USB; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:18mm; External Depth - Metric:8.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, USB, ABS/ PC, GREY; Enclosure Type:USB; Enclosure Material:ABS, Polycarbonate; External Height - Metric:51.6mm; External Width - Metric:18mm; External Depth - Metric:8.6mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2812-ND 56AC7979
Product Name Boxes Enclosure, Usb, Abs/ Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details