BUD INDUSTRIES, INC. Network Cabinet, Wall, 3.5In, Steel Sand; Rack U Height Bud Industries UN-8080

Description
NETWORK CABINET, WALL, 3.5IN, STEEL SAND; Rack U Height:12U; Enclosure Material:Steel; Body Color:Sand; External Height - Metric:533mm; External Width - Metric:565mm; External Depth - Metric:160mm; External Height - Imperial:21" RoHS Compliant: Yes
Description
NETWORK CABINET, WALL, 3.5IN, STEEL SAND; Rack U Height:12U; Enclosure Material:Steel; Body Color:Sand; External Height - Metric:533mm; External Width - Metric:565mm; External Depth - Metric:160mm; External Height - Imperial:21" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Network Cabinet, Wall, 3.5In, Steel Sand; Rack U Height Bud Industries - 99B1569 - Newark, An Avnet Company
Chicago, IL, United States
Network Cabinet, Wall, 3.5In, Steel Sand; Rack U Height Bud Industries
99B1569
Network Cabinet, Wall, 3.5In, Steel Sand; Rack U Height Bud Industries 99B1569
NETWORK CABINET, WALL, 3.5IN, STEEL SAND; Rack U Height:12U; Enclosure Material:Steel; Body Color:Sand; External Height - Metric:533mm; External Width - Metric:565mm; External Depth - Metric:160mm; External Height - Imperial:21" RoHS Compliant: Yes

NETWORK CABINET, WALL, 3.5IN, STEEL SAND; Rack U Height:12U; Enclosure Material:Steel; Body Color:Sand; External Height - Metric:533mm; External Width - Metric:565mm; External Depth - Metric:160mm; External Height - Imperial:21" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 99B1569
Product Name Network Cabinet, Wall, 3.5In, Steel Sand; Rack U Height Bud Industries
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
R2V vertical drawer cabinets - RL-5HJE38008N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details