BUD INDUSTRIES, INC. Tem-Stat Temperature Controls; Thermocouple Type Bud Industries TS-22

Description
TEM-STAT TEMPERATURE CONTROLS; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:8°F; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Contact Rating:6A RoHS Compliant: Yes
Datasheet
Description
TEM-STAT TEMPERATURE CONTROLS; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:8°F; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Contact Rating:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tem-Stat Temperature Controls; Thermocouple Type Bud Industries - 06M4878 - Newark, An Avnet Company
Chicago, IL, United States
Tem-Stat Temperature Controls; Thermocouple Type Bud Industries
06M4878
Tem-Stat Temperature Controls; Thermocouple Type Bud Industries 06M4878
TEM-STAT TEMPERATURE CONTROLS; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:8°F; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Contact Rating:6A RoHS Compliant: Yes

TEM-STAT TEMPERATURE CONTROLS; Thermocouple Type:-; Operating Temperature Max:-; Operating Temperature Min:-; Temperature Accuracy ±:8°F; Output Voltage Max:-; Output Voltage Min:-; Product Range:-; Contact Rating:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Controllers
Product Number 06M4878
Product Name Tem-Stat Temperature Controls; Thermocouple Type Bud Industries
Unlock Full Specs
to access all available technical data

Similar Products

Mold Controllers - Altanium® NEO5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Spa amd Hot Tub Controls -  - Tecmark Corporation
Tecmark Corporation
Specs
Control Limit
Form Factor Chassis
Interface Switches
View Details
Ultra-Low Cryogenic Temperature Controller - Model 350 - Lake Shore Cryotronics, Inc.
Specs
Control PID
Features Is a Chart Recorder
Form Factor Rack (optional feature); Stand-Alone
View Details
Electronic DC Hygrostat - DCF 010 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details