Royal blue texture body white frame, accommodate 0.6 inch thick P.C boards
"Cabinet Metal, Aluminum Blue, White Split Sides and End Panel(s) 13.250"" L x 8.312"" W (336.55mm x 211.12mm) X 5.250"" (133.35mm)"
ENCLOSURE, DESK TOP, ALUMINIUM, BLUE; Enclosure Type:Small; Enclosure Material:Aluminum; External Height - Metric:133.4mm; External Width - Metric:211mm; External Depth - Metric:337mm; IP Rating:-; Body Color:Blue; NEMA Rating:- RoHS Compliant: Yes
0.875 in. Mounting Screw Size, Aluminum Body, TR Series Cabinet
With the TR, you'll give your instrumentation a look that sets it far apart from the conventional. Its styling and versatility makes the TR ideal for your application whether it be a portable enclosure, a desk top instrument case or in systems. Design Features. Top and bottom, 0.050 aluminum; front panel, 0.090 aluminum. Extruded aluminum frame. Corner gussets for added support. Carrying handle may be used as tilting bail. Front panel, self-adhesive rubber feet and handle/bail included. Bonus Features. Since chassis is reversible, two configurations are possible with one unit. Top and bottom easily removed for access to dust-free interior. Will accommodate an accessory chassis or 1⁄16" thick PC boards. Finish: Royal Blue textured (RB) body with white frame, and bail.
| BUD INDUSTRIES, INC. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | TR-6101 | 377-1313-ND | 86F920 | 70148975 |
| Product Name | TR Series Small Cabinet | Boxes | Enclosure, Desk Top, Aluminium, Blue; Enclosure Type Bud Industries | Cabinet; Aluminum; 13.25 in.; 8.312 in.; 5.25 in.; 0.875 in. |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures | |
| Shape | Rectangular | |||
| Length | 5.25 inch (133 mm) | 5.25 inch (133 mm) | 13.25 inch (337 mm) | |
| Width | 8.31 inch (211 mm) | 8.31 inch (211 mm) | 8.31 inch (211 mm) |