BUD INDUSTRIES, INC. Boxes TB-32614-B

Description
"Box Plastic, ABS Black Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2107-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS Black Split Sides 12.677"" L x 9.134"" W (322.00mm x 232.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
TB-32614-B
Electrical Enclosures TB-32614-B
Electrical Enclosures TABLET ENCL-BLACK 12.667x9.134x1.181"

Electrical Enclosures TABLET ENCL-BLACK 12.667x9.134x1.181"

Buy Now Datasheet
Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries - 85W8855 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries
85W8855
Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries 85W8855
TABLET ENCLOSURE, ABS, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

TABLET ENCLOSURE, ABS, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:232mm; External Depth - Metric:322mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2107-ND TB-32614-B 85W8855
Product Name Boxes Electrical Enclosures Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Features Flame Retardant RoHS Compliant
Length 12.67 inch (322 mm) 1.18 inch (30 mm)
Width 9.13 inch (232 mm) 9.13 inch (232 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4253 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details
Ergonomic Aluminum Instrument Enclosures - Unidesk - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 4.01 inch (102 mm)
View Details