BUD INDUSTRIES, INC. Boxes TB-32610-B

Description
"Box Plastic, ABS Black Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2095-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"

"Box Plastic, ABS Black Split Sides 5.512"" L x 3.937"" W (140.00mm x 100.00mm) X 1.181"" (30.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
TB-32610-B
Electrical Enclosures TB-32610-B
Electrical Enclosures TABLET ENCL-BLACK 140x100x30mm

Electrical Enclosures TABLET ENCL-BLACK 140x100x30mm

Buy Now Datasheet
Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries - 85W8843 - Newark, An Avnet Company
Chicago, IL, United States
Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries
85W8843
Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries 85W8843
TABLET ENCLOSURE, ABS, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:100mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

TABLET ENCLOSURE, ABS, POLYCARBONATE, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:30mm; External Width - Metric:100mm; External Depth - Metric:140mm; IP Rating:IP65; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2095-ND TB-32610-B 85W8843
Product Name Boxes Electrical Enclosures Tablet Enclosure, Abs, Polycarbonate, Black; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS ABS; ABS
Features Flame Retardant RoHS Compliant
Length 1.18 inch (30 mm)
Width 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 74AC1450 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 4.29 inch (109 mm)
View Details