Takachi Electronics Enclosure Co., Ltd. Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi HIT18-4-13SS

Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:180mm; External Depth - Metric:130mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes
Datasheet
Description
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:180mm; External Depth - Metric:130mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4258 - Newark, An Avnet Company
Chicago, IL, United States
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
78X4258
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi 78X4258
HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:180mm; External Depth - Metric:130mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes

HEAT SINK ENCLOSURE, ALUMINIUM, SILVER; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:40.01mm; External Width - Metric:180mm; External Depth - Metric:130mm; IP Rating:IP40; Body Color:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 78X4258
Product Name Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Width 7.09 inch (180 mm)
Depth 5.12 inch (130 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 117787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details