BUD INDUSTRIES, INC. Racks SRP-8137

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 35.430"" L x 23.620"" W x 83.950"" H (899.92mm x 599.95mm x 2132.33mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 35.430"" L x 23.620"" W x 83.950"" H (899.92mm x 599.95mm x 2132.33mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - SRP-8137-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 35.430"" L x 23.620"" W x 83.950"" H (899.92mm x 599.95mm x 2132.33mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 35.430"" L x 23.620"" W x 83.950"" H (899.92mm x 599.95mm x 2132.33mm) Black"

Buy Now Datasheet
Boxes, Enclosures, Racks - Racks - SRP-8137 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Racks
SRP-8137
Boxes, Enclosures, Racks - Racks SRP-8137
Win Source Part Number: 995798-SRP-8137 Category: Boxes, Enclosures, Racks>Racks Series: Server Rack Professional Type: Cabinet Rack Color: Black Features: Cable Entry Systems, Removable Sides Package: Bulk Standard Package: 1 Style: Enclosed, Bottom, Front, Sides, Top Material: Metal, Steel Dimensions - Panel: 28.190" L x 17.720" W x 78.750" H (716.03mm x 450.09mm x 2000.25mm) Dimensions - Overall: 35.430" L x 23.620" W x 83.950" H (899.92mm x 599.95mm x 2132.33mm) Door: Glass (Front), Steel (Rear) Mounting Rails: Two Pair Ventilation: Front, Sides, Top Shipping Info: Drop shipped from the Manufacturer's Warehouse Weight: 378 lbs (171.5 kg) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7310.29.0065 Mfr: Bud Industries Number of Units: 45U

Win Source Part Number: 995798-SRP-8137
Category: Boxes, Enclosures, Racks>Racks
Series: Server Rack Professional
Type: Cabinet Rack
Color: Black
Features: Cable Entry Systems, Removable Sides
Package: Bulk
Standard Package: 1
Style: Enclosed, Bottom, Front, Sides, Top
Material: Metal, Steel
Dimensions - Panel: 28.190" L x 17.720" W x 78.750" H (716.03mm x 450.09mm x 2000.25mm)
Dimensions - Overall: 35.430" L x 23.620" W x 83.950" H (899.92mm x 599.95mm x 2132.33mm)
Door: Glass (Front), Steel (Rear)
Mounting Rails: Two Pair
Ventilation: Front, Sides, Top
Shipping Info: Drop shipped from the Manufacturer's Warehouse
Weight: 378 lbs (171.5 kg)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Number of Units: 45U

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SRP-8137
Racks & Rack Cabinets SRP-8137
Racks & Rack Cabinets 23.62 x 35.43.x83.95 SERVER RACK

Racks & Rack Cabinets 23.62 x 35.43.x83.95 SERVER RACK

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SRP-8137-ND SRP-8137 SRP-8137
Product Name Racks Boxes, Enclosures, Racks - Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4127 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 6.89 inch (175 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details