BUD INDUSTRIES, INC. Rack;18 ga.Steel;1700lb cap;14 ga.Rails;Fans;Casters;Shelves;23.62x35.43x78.70in SRP-8134

Description
Bud's Server Rack Professional Series is a high end server rack of sturdy welded 18 ga. steel construction. The SRP Series has a 1700 lb uniformly distributed weight capacity, a fully ventilated locking front door (mount left or right), and a fully ventilated split rear door with solid triple point latching system. The base is open for convenient cable access and the top has a covered slot for additional cable access. This rack comes fully assembled in a crate to eliminate freight damage. • Sturdy welded construction with 1700 lb weight capacity (uniformly distributed) • Black textured powder coating (easy to clean) • Vented at top and bottom of sides • Easily removable sides to allow quick assembly access • Fully adjustable front and back panel mounting rails • Two pairs of panel mounting rails with unique notches at "u" increments to ease equipment installation • Fan box with 4 fans • Installed casters • Ventilated shelves (one with 27U cabinet and two with 42U cabinet • 6 cable management brackets
Datasheet
Description
Bud's Server Rack Professional Series is a high end server rack of sturdy welded 18 ga. steel construction. The SRP Series has a 1700 lb uniformly distributed weight capacity, a fully ventilated locking front door (mount left or right), and a fully ventilated split rear door with solid triple point latching system. The base is open for convenient cable access and the top has a covered slot for additional cable access. This rack comes fully assembled in a crate to eliminate freight damage. • Sturdy welded construction with 1700 lb weight capacity (uniformly distributed) • Black textured powder coating (easy to clean) • Vented at top and bottom of sides • Easily removable sides to allow quick assembly access • Fully adjustable front and back panel mounting rails • Two pairs of panel mounting rails with unique notches at "u" increments to ease equipment installation • Fan box with 4 fans • Installed casters • Ventilated shelves (one with 27U cabinet and two with 42U cabinet • 6 cable management brackets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack;18 ga.Steel;1700lb cap;14 ga.Rails;Fans;Casters;Shelves;23.62x35.43x78.70in - 70147818 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rack;18 ga.Steel;1700lb cap;14 ga.Rails;Fans;Casters;Shelves;23.62x35.43x78.70in
70147818
Rack;18 ga.Steel;1700lb cap;14 ga.Rails;Fans;Casters;Shelves;23.62x35.43x78.70in 70147818
Bud's Server Rack Professional Series is a high end server rack of sturdy welded 18 ga. steel construction. The SRP Series has a 1700 lb uniformly distributed weight capacity, a fully ventilated locking front door (mount left or right), and a fully ventilated split rear door with solid triple point latching system. The base is open for convenient cable access and the top has a covered slot for additional cable access. This rack comes fully assembled in a crate to eliminate freight damage. • Sturdy welded construction with 1700 lb weight capacity (uniformly distributed) • Black textured powder coating (easy to clean) • Vented at top and bottom of sides • Easily removable sides to allow quick assembly access • Fully adjustable front and back panel mounting rails • Two pairs of panel mounting rails with unique notches at "u" increments to ease equipment installation • Fan box with 4 fans • Installed casters • Ventilated shelves (one with 27U cabinet and two with 42U cabinet • 6 cable management brackets

Bud's Server Rack Professional Series is a high end server rack of sturdy welded 18 ga. steel construction. The SRP Series has a 1700 lb uniformly distributed weight capacity, a fully ventilated locking front door (mount left or right), and a fully ventilated split rear door with solid triple point latching system. The base is open for convenient cable access and the top has a covered slot for additional cable access. This rack comes fully assembled in a crate to eliminate freight damage.
• Sturdy welded construction with 1700 lb weight capacity (uniformly distributed)
• Black textured powder coating (easy to clean)
• Vented at top and bottom of sides
• Easily removable sides to allow quick assembly access
• Fully adjustable front and back panel mounting rails
• Two pairs of panel mounting rails with unique notches at "u" increments to ease equipment installation
• Fan box with 4 fans
• Installed casters
• Ventilated shelves (one with 27U cabinet and two with 42U cabinet
• 6 cable management brackets

Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SRP-8134
Racks & Rack Cabinets SRP-8134
Racks & Rack Cabinets 23.62x35.43x78.70

Racks & Rack Cabinets 23.62x35.43x78.70

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70147818 SRP-8134
Product Name Rack;18 ga.Steel;1700lb cap;14 ga.Rails;Fans;Casters;Shelves;23.62x35.43x78.70in Racks & Rack Cabinets
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4262 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 3.5 inch (89 mm)
Depth 5.12 inch (130 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details