Racks have been tested to 75# equipment load capacity
Racks & Rack Cabinets 24"H Swing Frame
| BUD INDUSTRIES, INC. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | SF-2283 | SF-2283 |
| Product Name | Swing Frame Rack | Racks & Rack Cabinets |
| Type | Rack Enclosures | |
| Shape | Rectangular | |
| Length | 24 inch (610 mm) | 12 inch (305 mm) |
| Width | 21.25 inch (540 mm) | 21.25 inch (540 mm) |
| Depth | 12 inch (305 mm) |