BUD INDUSTRIES, INC. Slope Enclosures SC-12101

Description
Rubber feet finish, black texture base with smooth white cover
Request a Quote Datasheet
Description
Rubber feet finish, black texture base with smooth white cover
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Slope Enclosures
SC-12101
Slope Enclosures SC-12101
Rubber feet finish, black texture base with smooth white cover

Rubber feet finish, black texture base with smooth white cover

Supplier's Site
Boxes - 377-1075-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Black, White Slanted Top 11.930"" L x 10.000"" W (303.02mm x 254.00mm) X 3.250"" (82.55mm)"

"Box Metal, Aluminum Black, White Slanted Top 11.930"" L x 10.000"" W (303.02mm x 254.00mm) X 3.250"" (82.55mm)"

Buy Now Datasheet
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries - 06M4819 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries
06M4819
Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries 06M4819
ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:82.6mm; External Width - Metric:303mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINIUM, BLACK; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:82.6mm; External Width - Metric:303mm; External Depth - Metric:254mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Slope; Aluminum; Aluminum; Black Textured (Base); White (Prepainted) - 70148994 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Slope; Aluminum; Aluminum; Black Textured (Base); White (Prepainted)
70148994
Enclosure, Slope; Aluminum; Aluminum; Black Textured (Base); White (Prepainted) 70148994
Slope Enclosure, Aluminum Base Material, Screw Size is 6-32 x 3⁄8 LG. Screws The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; Cover — 0.050" aluminum. Rubber feet furnished. Shipping Weight: SC-12100 — 1 lb. 4 oz.; SC-12101 — 3 lbs. 8 oz. Finish: Base — black textured (BT); cover — smooth white.

Slope Enclosure, Aluminum Base Material, Screw Size is 6-32 x 3⁄8 LG. Screws
The clean, contemporary design of both units gives you excellent visibility of panel mounted components. 2-Piece Design: Base — 0.090" aluminum; Cover — 0.050" aluminum. Rubber feet furnished. Shipping Weight: SC-12100 — 1 lb. 4 oz.; SC-12101 — 3 lbs. 8 oz. Finish: Base — black textured (BT); cover — smooth white.

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SC-12101 377-1075-ND 06M4819 70148994
Product Name Slope Enclosures Boxes Enclosure, Instrument, Aluminium, Black; Enclosure Type Bud Industries Enclosure, Slope; Aluminum; Aluminum; Black Textured (Base); White (Prepainted)
Type Electronic and Instrument Enclosures; Consolet Enclosures Junction Box Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Length 3.25 inch (82.55 mm) 3.25 inch (82.6 mm) 11.93 inch (303 mm)
Width 11.93 inch (303 mm) 11.93 inch (303 mm) 10 inch (254 mm)
Depth 10 inch (254 mm) 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0131 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details