BUD INDUSTRIES, INC. Shadow Cabinets SB-2141

Description
Front, rear panels and bottom removable, 18 gauge steel panel
Description
Front, rear panels and bottom removable, 18 gauge steel panel

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Shadow Cabinets
SB-2141
Shadow Cabinets SB-2141
Front, rear panels and bottom removable, 18 gauge steel panel

Front, rear panels and bottom removable, 18 gauge steel panel

Supplier's Site
Shadow Cabinet, Desktop; Steel; 7.5 in.; 13.25 in.; 9 in.; Metallic Gray - 70148494 - Allied Electronics, Inc.
Fort Worth, TX, USA
Shadow Cabinet, Desktop; Steel; 7.5 in.; 13.25 in.; 9 in.; Metallic Gray
70148494
Shadow Cabinet, Desktop; Steel; 7.5 in.; 13.25 in.; 9 in.; Metallic Gray 70148494
Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Desktop Shadow Cabinet, 18 ga. Steel, Metallic Gray Finish, #6 x 1⁄4 in. Long Sheet Metal Screws
Design Features. Tops, sides and bottom, 18 gauge steel panels, 16 gauge steel. Front, rear panels and bottom removable. Rubber feet furnished. Bonus Features. Recessed front panel and beveled edges of body provide handsome styling and, too, prevent accidental movement of controls, knobs, switches, etc. Finish: Metallic gray (MG).

Supplier's Site
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries - 06M4816 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
06M4816
Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries 06M4816
ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:190.5mm; External Width - Metric:337mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, CABINET, STEEL, GRAY; Enclosure Type:Small; Enclosure Material:Steel; External Height - Metric:190.5mm; External Width - Metric:337mm; External Depth - Metric:229mm; IP Rating:-; Body Color:Metallic Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SB-2141 70148494 06M4816
Product Name Shadow Cabinets Shadow Cabinet, Desktop; Steel; 7.5 in.; 13.25 in.; 9 in.; Metallic Gray Enclosure, Cabinet, Steel, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures Electronic and Instrument Enclosures
Shape Rectangular
Length 7.5 inch (190 mm) 7.5 inch (190 mm) 7.5 inch (191 mm)
Width 13.25 inch (337 mm) 13.25 inch (337 mm) 13.27 inch (337 mm)
Unlock Full Specs
to access all available technical data

Similar Products