BUD INDUSTRIES, INC. SA-1757-BT SA-1757-BT

Description
Manufacturer: Bud Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042003-SA-1757-BT Color: Black Material: Steel Weight: 5.44 kg Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): 1451-30BK3; 1431-22BK3; RASA22BK3; BAS-5106; CSB-1351; RC-7761-PRSA1757BT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Rack RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Bud Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042003-SA-1757-BT Color: Black Material: Steel Weight: 5.44 kg Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): 1451-30BK3; 1431-22BK3; RASA22BK3; BAS-5106; CSB-1351; RC-7761-PRSA1757BT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Rack RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SA-1757-BT - SA-1757-BT - Win Source Electronics
Laguna Hills, CA, United States
SA-1757-BT
SA-1757-BT
SA-1757-BT SA-1757-BT
Manufacturer: Bud Industries Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1042003-SA-1757-BT Color: Black Material: Steel Weight: 5.44 kg Categories: Boxes,Enclosures,Rac ks Alternative Parts (Cross-Reference): 1451-30BK3; 1431-22BK3; RASA22BK3; BAS-5106; CSB-1351; RC-7761-PRSA1757BT; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Rack RoHS: Non-Compliant

Manufacturer: Bud Industries
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1042003-SA-1757-BT
Color: Black
Material: Steel
Weight: 5.44 kg
Categories: Boxes,Enclosures,Racks
Alternative Parts (Cross-Reference): 1451-30BK3; 1431-22BK3; RASA22BK3; BAS-5106; CSB-1351; RC-7761-PRSA1757BT;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Rack
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SA-1757-BT
Product Name SA-1757-BT
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Wall Mount Aluminum Enclosures - Datamet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square
Length 9.84 to 15.74 inch (250 to 400 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Hand Held Enclosures - 2832097 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Depth 1.2 inch (30.5 mm)
Material Polycarbonate; ABS; ABS
View Details