BUD INDUSTRIES, INC. Boxes PU-16537

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 6.130"" L x 4.630"" W (155.70mm x 117.60mm) X 2.440"" (61.98mm)"
Request a Quote
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 6.130"" L x 4.630"" W (155.70mm x 117.60mm) X 2.440"" (61.98mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Bud Industries enclosure with part number 82AH3751 is a wall mount enclosure made from UV stabilized polycarbonate, rated for NEMA 4X and 6P, and meets IP66 and IP68 standards. It features a modern design with molded flanges for easy mounting and includes a continuous silicone rubber gasket for a watertight seal. The enclosure is UL Listed to UL 508A, ensuring compliance with various environmental conditions. It is suitable for outdoor applications, including Wi-Fi systems, battery charging, monitoring systems, and automation controls. The enclosure is lightweight and designed for durability, making it a reliable choice for engineers needing robust protection for electronic components.

Datasheet Summary
Powered by GS/AI

The Bud Industries enclosure with part number 82AH3751 is a wall mount enclosure made from UV stabilized polycarbonate, rated for NEMA 4X and 6P, and meets IP66 and IP68 standards. It features a modern design with molded flanges for easy mounting and includes a continuous silicone rubber gasket for a watertight seal. The enclosure is UL Listed to UL 508A, ensuring compliance with various environmental conditions. It is suitable for outdoor applications, including Wi-Fi systems, battery charging, monitoring systems, and automation controls. The enclosure is lightweight and designed for durability, making it a reliable choice for engineers needing robust protection for electronic components.

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16537-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 6.130"" L x 4.630"" W (155.70mm x 117.60mm) X 2.440"" (61.98mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 6.130"" L x 4.630"" W (155.70mm x 117.60mm) X 2.440"" (61.98mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3751 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3751
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3751
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:61.98mm; External Width - Metric:117.6mm; External Depth - Metric:155.7mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:61.98mm; External Width - Metric:117.6mm; External Depth - Metric:155.7mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16537-ND 82AH3751
Product Name Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
5 suppliers