BUD INDUSTRIES, INC. Boxes PU-16534

Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16534-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"

"Enclosure Plastic, Polycarbonate Gray Cover Included 4.530"" L x 3.560"" W (115.06mm x 90.42mm) X 2.250"" (57.15mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries - 82AH3745 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
82AH3745
Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries 82AH3745
ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:57.15mm; External Width - Metric:90.42mm; External Depth - Metric:115.06mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:57.15mm; External Width - Metric:90.42mm; External Depth - Metric:115.06mm; IP Rating:IP66, IP68; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16534-ND 82AH3745
Product Name Boxes Enclosure W/ Flange, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details