BUD INDUSTRIES, INC. Boxes PU-16532-C

Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"
Request a Quote Datasheet
Description
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PU-16532-C-ND - DigiKey
Thief River Falls, MN, United States
"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"

"Enclosure Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.630"" L x 2.630"" W (66.80mm x 66.80mm) X 1.630"" (41.40mm)"

Buy Now Datasheet
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries - 82AH3742 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
82AH3742
Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries 82AH3742
ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:66.8mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

ENCLOSURE W/ FLANGE, PC, GREY/CLEAR; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:41.4mm; External Width - Metric:66.8mm; External Depth - Metric:66.8mm; IP Rating:IP66, IP68 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PU-16532-C-ND 82AH3742
Product Name Boxes Enclosure W/ Flange, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Features Flame Retardant
Length 1.63 inch (41.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 802525 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 6.3 inch (160 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details