BUD INDUSTRIES, INC. Boxes PTT-11085

Description
"Junction Box Plastic, ABS Gray Cover Included 4.930"" L x 2.960"" W (125.24mm x 75.24mm) X 1.690"" (42.93mm)"
Request a Quote Datasheet
Description
"Junction Box Plastic, ABS Gray Cover Included 4.930"" L x 2.960"" W (125.24mm x 75.24mm) X 1.690"" (42.93mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2785-ND - DigiKey
Thief River Falls, MN, United States
"Junction Box Plastic, ABS Gray Cover Included 4.930"" L x 2.960"" W (125.24mm x 75.24mm) X 1.690"" (42.93mm)"

"Junction Box Plastic, ABS Gray Cover Included 4.930"" L x 2.960"" W (125.24mm x 75.24mm) X 1.690"" (42.93mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTT-11085
Electrical Enclosures PTT-11085
Electrical Enclosures 10SIDE CNRL TERM BLK 75x125x43mmSOLID CVR

Electrical Enclosures 10SIDE CNRL TERM BLK 75x125x43mmSOLID CVR

Buy Now Datasheet
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries - 56AC7952 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries
56AC7952
Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries 56AC7952
ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:75.2mm; External Depth - Metric:125.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ABS/PC, GREY; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:75.2mm; External Depth - Metric:125.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2785-ND PTT-11085 56AC7952
Product Name Boxes Electrical Enclosures Enclosure, Junction Box, Abs/pc, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material ABS Polycarbonate; ABS; ABS, Polycarbonate
Features Flame Retardant; Knockouts RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0150 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.59 inch (40.3 mm)
Depth 3.16 inch (80.3 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details