"Junction Box Plastic, ABS Gray Cover Included 4.340"" L x 3.590"" W (110.30mm x 91.30mm) X 1.690"" (42.93mm)"
ENCLOSURE, JUNCTION BOX, ABS/PC; Enclosure Type:Junction Box; Enclosure Material:ABS, Polycarbonate; External Height - Metric:42.93mm; External Width - Metric:91.3mm; External Depth - Metric:110.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Electrical Enclosures 10 CNTRL TERM BLK BX 91x110x43mmCLEAR CVR
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2784-ND | 56AC7951 | PTT-11084-C |
| Product Name | Boxes | Enclosure, Junction Box, Abs/pc; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | Polycarbonate; ABS; ABS, Polycarbonate | |
| Features | Flame Retardant | RoHS Compliant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |