BUD INDUSTRIES, INC. Boxes PTS-25304-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2426-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 2.953"" (75.00mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Cover Included 3.937"" L x 3.937"" W (100.00mm x 100.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries - 73Y0874 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
73Y0874
Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries 73Y0874
ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:74.9mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6RoHS Compliant: Yes

ENCLOSURE, NEMA BOX, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:74.9mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP67; NEMA Rating:NEMA 4X, 6RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2426-ND 73Y0874
Product Name Boxes Enclosure, Nema Box, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 121-407 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.17 inch (182 mm)
View Details
2 suppliers
ESP pre-assembled junction boxes - esp pre assembled junction boxes - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Features Explosion Proof
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details