BUD INDUSTRIES, INC. Boxes PTR-28492

Description
"BOX ABS LGT GRY 16.08""LX11.81""W"
Request a Quote Datasheet
Description
"BOX ABS LGT GRY 16.08""LX11.81""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTR-28492-ND - DigiKey
Thief River Falls, MN, United States
"BOX ABS LGT GRY 16.08""LX11.81""W"

"BOX ABS LGT GRY 16.08""LX11.81""W"

Buy Now Datasheet
Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries - 34AK3862 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries
34AK3862
Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries 34AK3862
ENCLOSURE, ABS, 15.7" X 11.8" X 7.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.78mm; External Width - Metric:299.72mm; External Depth - Metric:180.34mm; IP Rating:IP67; Body Color:Light Grey

ENCLOSURE, ABS, 15.7" X 11.8" X 7.1"; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:398.78mm; External Width - Metric:299.72mm; External Depth - Metric:180.34mm; IP Rating:IP67; Body Color:Light Grey

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTR-28492-ND 34AK3862
Product Name Boxes Enclosure, Abs, 15.7 X 11.8 X 7.1; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Multipurpose, Asa, White/grey; Enclosure Type Takachi - 38AC2588 - Newark, An Avnet Company
Specs
Length 0.8661 inch (22 mm)
Width 2.95 inch (75 mm)
Depth 2.95 inch (75 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details