BUD INDUSTRIES, INC. Boxes PTQ-11066-C

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.090"" (180.09mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11066-C-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.090"" (180.09mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 11.810"" L x 11.810"" W (299.97mm x 299.97mm) X 7.090"" (180.09mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 22AJ1467 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
22AJ1467
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 22AJ1467
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:180.09mm; External Width - Metric:299.97mm; External Depth - Metric:299.97mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:180.09mm; External Width - Metric:299.97mm; External Depth - Metric:299.97mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11066-C-ND 22AJ1467
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.06 inch (230 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402H - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
3 suppliers