BUD INDUSTRIES, INC. Boxes PTQ-11055

Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 8.270"" L x 8.270"" W (210.06mm x 210.06mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet
Description
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 8.270"" L x 8.270"" W (210.06mm x 210.06mm) X 5.120"" (130.05mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-PTQ-11055-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Fiberglass/Polyester , Polycarbonate Gray Hinged Door, Lid 8.270"" L x 8.270"" W (210.06mm x 210.06mm) X 5.120"" (130.05mm)"

"Box Plastic, Fiberglass/Polyester, Polycarbonate Gray Hinged Door, Lid 8.270"" L x 8.270"" W (210.06mm x 210.06mm) X 5.120"" (130.05mm)"

Buy Now Datasheet
BUDI Wall Mount - PTQ-11055 - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
PTQ-11055
BUDI Wall Mount PTQ-11055
Fiberglass box with stainless steel latc

Fiberglass box with stainless steel latc

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 22AJ1460 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
22AJ1460
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 22AJ1460
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:130.05mm; External Width - Metric:210.06mm; External Depth - Metric:210.06mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:130.05mm; External Width - Metric:210.06mm; External Depth - Metric:210.06mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-PTQ-11055-ND PTQ-11055 22AJ1460
Product Name Boxes BUDI Wall Mount Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box
Material Fiberglass; Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
NEMA Rating Type 1
Features Hinged Cover; Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Enclosure, Abs, Mobile / Wall Mnt; Enclosure Type Okw (Enclosures) - 36AJ9311 - Newark, An Avnet Company
Specs
Length 1.83 inch (46.5 mm)
Width 5.31 inch (135 mm)
Depth 8.86 inch (225 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details