BUD INDUSTRIES, INC. Boxes PTK-18422

Description
"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2757-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"

"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTK-18422
Electrical Enclosures PTK-18422
Electrical Enclosures MOLDED KNOCKOUT 80x130x70

Electrical Enclosures MOLDED KNOCKOUT 80x130x70

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7924 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7924
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7924
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:70.1mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:70.1mm; External Width - Metric:80mm; External Depth - Metric:130mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2757-ND PTK-18422 56AC7924
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
IP68 Polycarbonate Hinged Enclosure - UPC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.28 to 11.26 inch (134 to 286 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details