BUD INDUSTRIES, INC. Boxes PTK-18422-C

Description
"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2758-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"

"Box Polycarbonate (PC) Gray Cover Included 5.120"" L x 3.150"" W (130.05mm x 80.00mm) X 2.760"" (70.10mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTK-18422-C
Electrical Enclosures PTK-18422-C
Electrical Enclosures MOLDED KNOCKOUT 80x130x70 CLEAR CVR

Electrical Enclosures MOLDED KNOCKOUT 80x130x70 CLEAR CVR

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7925 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7925
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7925
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:70.1mm; External Width - Metric:80mm; External Depth - Metric:130mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:70.1mm; External Width - Metric:80mm; External Depth - Metric:130mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2758-ND PTK-18422-C 56AC7925
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2385 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details