BUD INDUSTRIES, INC. Electrical Enclosures PTH-22746-L

Description
Electrical Enclosures METAL LATCH GRAY CVR 7.5 X 15 X 5 LNDSCP
Datasheet
Description
Electrical Enclosures METAL LATCH GRAY CVR 7.5 X 15 X 5 LNDSCP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22746-L
Electrical Enclosures PTH-22746-L
Electrical Enclosures METAL LATCH GRAY CVR 7.5 X 15 X 5 LNDSCP

Electrical Enclosures METAL LATCH GRAY CVR 7.5 X 15 X 5 LNDSCP

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7910 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7910
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7910
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:128mm; External Width - Metric:190mm; External Depth - Metric:380mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:128mm; External Width - Metric:190mm; External Depth - Metric:380mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PTH-22746-L 56AC7910
Product Name Electrical Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Length 7.48 inch (190 mm) 5.04 inch (128 mm)
Width 15 inch (381 mm) 7.48 inch (190 mm)
NEMA Rating NEMA Enclosures NEMA Enclosures
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2123 - Newark, An Avnet Company
Specs
Length 1.38 inch (35 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details