BUD INDUSTRIES, INC. Boxes PTH-22438-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 19.760"" L x 15.830"" W (501.90mm x 402.08mm) X 7.990"" (202.95mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 19.760"" L x 15.830"" W (501.90mm x 402.08mm) X 7.990"" (202.95mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2702-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 19.760"" L x 15.830"" W (501.90mm x 402.08mm) X 7.990"" (202.95mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 19.760"" L x 15.830"" W (501.90mm x 402.08mm) X 7.990"" (202.95mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22438-C
Electrical Enclosures PTH-22438-C
Electrical Enclosures METAL LATCH CLR CVR 15.75 X 19.69 X 7.87

Electrical Enclosures METAL LATCH CLR CVR 15.75 X 19.69 X 7.87

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7869 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7869
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7869
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:202.9mm; External Width - Metric:402mm; External Depth - Metric:502mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:202.9mm; External Width - Metric:402mm; External Depth - Metric:502mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2702-ND PTH-22438-C 56AC7869
Product Name Boxes Electrical Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0119 - Newark, An Avnet Company
Specs
Length 2.96 inch (75.3 mm)
Width 4.33 inch (110 mm)
Depth 8.66 inch (220 mm)
View Details