BUD INDUSTRIES, INC. Boxes PTH-22428-C

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.910"" (150.11mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2694-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.910"" (150.11mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 13.780"" L x 9.840"" W (350.01mm x 249.94mm) X 5.910"" (150.11mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries - 56AC7861 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries
56AC7861
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries 56AC7861
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:150.1mm; External Width - Metric:250mm; External Depth - Metric:350mm RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:150.1mm; External Width - Metric:250mm; External Depth - Metric:350mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22428-C
Electrical Enclosures PTH-22428-C
Electrical Enclosures METAL LATCH CLR CVR 9.84 X 13.78 X 5.91

Electrical Enclosures METAL LATCH CLR CVR 9.84 X 13.78 X 5.91

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2694-ND 56AC7861 PTH-22428-C
Product Name Boxes Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 7
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 11.81 inch (300 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details