BUD INDUSTRIES, INC. Boxes PTH-22422

Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 10.870"" L x 8.860"" W (276.10mm x 225.04mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet
Description
"Box Polycarbonate (PC) Gray Hinged Door, Lid 10.870"" L x 8.860"" W (276.10mm x 225.04mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2689-ND - DigiKey
Thief River Falls, MN, United States
"Box Polycarbonate (PC) Gray Hinged Door, Lid 10.870"" L x 8.860"" W (276.10mm x 225.04mm) X 4.720"" (119.89mm)"

"Box Polycarbonate (PC) Gray Hinged Door, Lid 10.870"" L x 8.860"" W (276.10mm x 225.04mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries - 56AC7856 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries
56AC7856
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries 56AC7856
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te, Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:225mm; External Depth - Metric:276mm; IP Rating:IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate, Glass Fibre Reinforced; External Height - Metric:119.9mm; External Width - Metric:225mm; External Depth - Metric:276mm; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
PTH-22422
Electrical Enclosures PTH-22422
Electrical Enclosures METAL LATCH GRAY CVR 8.86 x 10.83 x 4.72

Electrical Enclosures METAL LATCH GRAY CVR 8.86 x 10.83 x 4.72

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-2689-ND 56AC7856 PTH-22422
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Polycarbonate Fiberglass; Polycarbonate; Polycarbonate, Glass Fibre Reinforced
Features Hinged Cover; Flame Retardant RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0012 - Newark, An Avnet Company
Specs
Length 0.5906 inch (15 mm)
Width 1.61 inch (41 mm)
Depth 2.91 inch (74 mm)
View Details
TK Series Enclosures - 138-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
3 suppliers