"Box Plastic, ABS Gray Hinged Door, Lid 4.803"" L x 3.583"" W (122.00mm x 91.01mm) X 2.717"" (69.01mm)"
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:90.9mm; External Width - Metric:122mm; External Depth - Metric:45mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1727-ND | 09R5098 |
| Product Name | Boxes | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Features | Hinged Cover; Flame Retardant |