"Box Plastic, ABS Black Split Sides 4.000"" L x 3.000"" W (101.60mm x 76.20mm) X 1.376"" (34.94mm)"
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:76.2mm; External Width - Metric:102mm; External Depth - Metric:35mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-2056-ND | 06M4775 |
| Product Name | Boxes | Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Features | Flame Retardant |