BUD INDUSTRIES, INC. Boxes PT-11668

Description
"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet
Description
"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.500"" (38.10mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-2047-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.500"" (38.10mm)"

"Box Plastic, ABS Black Split Sides 6.016"" L x 4.010"" W (152.81mm x 101.85mm) X 1.500"" (38.10mm)"

Buy Now Datasheet
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 06M4773 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
06M4773
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 06M4773
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:152.4mm; External Width - Metric:102mm; External Depth - Metric:38mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-2047-ND 06M4773
Product Name Boxes Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Junction Box
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details