BUD INDUSTRIES, INC. Plastibox Style H PT-11653

Description
UL 94-5VA flammability rating, available in black
Description
UL 94-5VA flammability rating, available in black

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastibox Style H
PT-11653
Plastibox Style H PT-11653
UL 94-5VA flammability rating, available in black

UL 94-5VA flammability rating, available in black

Supplier's Site
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries - 33C4154 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
33C4154
Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries 33C4154
ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, BLACK; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:142.7mm; External Width - Metric:83mm; External Depth - Metric:28mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number PT-11653 33C4154
Product Name Plastibox Style H Enclosure, Box, Plastic, Black; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.62 inch (143 mm) 5.62 inch (143 mm)
Width 3.25 inch (82.55 mm) 3.27 inch (83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details