BUD INDUSTRIES, INC. Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries PSP-11573-G

Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
Description
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 48F1105 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
48F1105
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 48F1105
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:190.2mm; External Width - Metric:105mm; External Depth - Metric:59mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 48F1105
Product Name Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Length 7.49 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 115-406 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2387 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details