Manufacturer: Bud Industries
Win Source Part Number: 1104827-PS-11591
Color: Translucent - Red
Features: Cable Management, Card Guides
Height: 2.520" (64.00mm)
Material: Plastic, ABS
Design: Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.25 lb (113.4g)
Container Type: Box
Area (L x W): 17.1" (111cm)
Categories: Boxes, Enclosures, Racks
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | PS-11591 |
| Product Name | Boxes - PS-11591 |