"Box Plastic, ABS Gray Split Sides 4.375"" L x 3.250"" W (111.13mm x 82.55mm) X 1.525"" (38.74mm)"
Enclosure, Utilibox, ABS Plastic Body Material, Textured Body with Smooth Insert Finish
Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and are bossed for mounting horizontal circuit cards. Black available from factory.
Features:
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:111mm; External Width - Metric:83mm; External Depth - Metric:39mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:3.5ozRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | PS-11533-G-ND | 70148263 | 48F1093 |
| Product Name | Boxes | Enclosure, Utilibox; ABS Plastic; Textured Body with Smooth Insert; Gray | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | ABS | ABS | ABS; ABS |
| Features | Flame Retardant | Flame Retardant |