BUD INDUSTRIES, INC. Boxes - PS-11521-G PS-11521-G

Description
Manufacturer: Bud Industries Win Source Part Number: 760465-PS-11521-G Series: Plastibox Style F Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 1.019" (25.88mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.125 lb (56.7g) Container Type: Box Area (L x W): 8.15" (52.6cm) Family Name: PS Categories: Boxes, Enclosures, Racks Dimension: 3.625" L x 2.250" W (92.08mm x 57.15mm) Alternative Parts (Cross-Reference): PS-11521-B; Introduction Date: October 05, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Bud Industries Win Source Part Number: 760465-PS-11521-G Series: Plastibox Style F Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 1.019" (25.88mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.125 lb (56.7g) Container Type: Box Area (L x W): 8.15" (52.6cm) Family Name: PS Categories: Boxes, Enclosures, Racks Dimension: 3.625" L x 2.250" W (92.08mm x 57.15mm) Alternative Parts (Cross-Reference): PS-11521-B; Introduction Date: October 05, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - PS-11521-G - PS-11521-G - Win Source Electronics
Laguna Hills, CA, United States
Boxes - PS-11521-G
PS-11521-G
Boxes - PS-11521-G PS-11521-G
Manufacturer: Bud Industries Win Source Part Number: 760465-PS-11521-G Series: Plastibox Style F Color: Gray Features: PCB Supports Material Flammability Rating: UL94 HB Thickness: 0.100" (2.54mm) Height: 1.019" (25.88mm) Material: Plastic, ABS Design: Split Sides Shipping Info: Shipped from Digi-Key Weight: 0.125 lb (56.7g) Container Type: Box Area (L x W): 8.15" (52.6cm) Family Name: PS Categories: Boxes, Enclosures, Racks Dimension: 3.625" L x 2.250" W (92.08mm x 57.15mm) Alternative Parts (Cross-Reference): PS-11521-B; Introduction Date: October 05, 2000 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Bud Industries
Win Source Part Number: 760465-PS-11521-G
Series: Plastibox Style F
Color: Gray
Features: PCB Supports
Material Flammability Rating: UL94 HB
Thickness: 0.100" (2.54mm)
Height: 1.019" (25.88mm)
Material: Plastic, ABS
Design: Split Sides
Shipping Info: Shipped from Digi-Key
Weight: 0.125 lb (56.7g)
Container Type: Box
Area (L x W): 8.15" (52.6cm)
Family Name: PS
Categories: Boxes, Enclosures, Racks
Dimension: 3.625" L x 2.250" W (92.08mm x 57.15mm)
Alternative Parts (Cross-Reference): PS-11521-B;
Introduction Date: October 05, 2000
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosure, Utilibox; ABS Plastic; Textured Body with Smooth Insert; Gray - 70148262 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Utilibox; ABS Plastic; Textured Body with Smooth Insert; Gray
70148262
Enclosure, Utilibox; ABS Plastic; Textured Body with Smooth Insert; Gray 70148262
Enclosure, Utilibox, ABS Plastic Body Material, Textured Body with Smooth Insert Finish Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and are bossed for mounting horizontal circuit cards. Black available from factory. Features: UL Rated High-Impact Gray ABS with Scratch Resistant Finish All Models Come with Four Non-Skid Feet for Table Top Use Three Styles Are Offered to Meet Your Specific Needs: Textured Body with Smooth Top for Silk Screening Capabilities — Prefix PS Textured Body with Textured Top — Prefix PT Textured Body with Smooth Top and 9-Volt Battery Compartment — Prefix PBS

Enclosure, Utilibox, ABS Plastic Body Material, Textured Body with Smooth Insert Finish
Available in 3 styles and a variety of sizes. All PlastiBox models come with vertical card guides and are bossed for mounting horizontal circuit cards. Black available from factory.
Features:

  • UL Rated High-Impact Gray ABS with Scratch Resistant Finish
  • All Models Come with Four Non-Skid Feet for Table Top Use
    Three Styles Are Offered to Meet Your Specific Needs:
  • Textured Body with Smooth Top for Silk Screening Capabilities — Prefix PS
  • Textured Body with Textured Top — Prefix PT
  • Textured Body with Smooth Top and 9-Volt Battery Compartment — Prefix PBS
Supplier's Site
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries - 48F1089 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
48F1089
Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries 48F1089
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:91.9mm; External Width - Metric:57mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:2oz RoHS Compliant: Yes

ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:91.9mm; External Width - Metric:57mm; External Depth - Metric:26mm; IP Rating:-; Body Color:Grey; NEMA Rating:-; Weight:2oz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number PS-11521-G 70148262 48F1089
Product Name Boxes - PS-11521-G Enclosure, Utilibox; ABS Plastic; Textured Body with Smooth Insert; Gray Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries
Type Electronic and Instrument Enclosures
Material ABS ABS; ABS
Features Flame Retardant
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 706 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details