"Box Plastic, ABS Gray Split Sides 7.440"" L x 5.276"" W (188.98mm x 134.01mm) X 2.150"" (54.61mm)"
ENCLOSURE, BOX, PLASTIC, GRAY; Enclosure Type:Multipurpose; Enclosure Material:ABS; External Height - Metric:133.9mm; External Width - Metric:189mm; External Depth - Metric:55mm; IP Rating:-; Body Color:Grey; NEMA Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | PS-11502-G-ND | 25B6464 |
| Product Name | Boxes | Enclosure, Box, Plastic, Gray; Enclosure Type Bud Industries |
| Type | Junction Box | |
| Material | ABS | ABS; ABS |
| Features | Flame Retardant |