Takachi Electronics Enclosure Co., Ltd. Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi WP11-15-4G

Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Description
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Outdoor Waterproof Enclosure, part number 45Y4645, is designed for outdoor applications with an IP67 rating, ensuring protection against dust and water ingress. It is constructed from ASA UL94-HB plastic, which provides high ultraviolet resistance, making it suitable for harsh environments. The enclosure features wall mount holes behind hinged caps for a clean aesthetic and includes a mounting kit accessory for easy installation on poles and posts. The operating temperature range for the ASA material is -30°C to +60°C. This enclosure is available in grey and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The Outdoor Waterproof Enclosure, part number 45Y4645, is designed for outdoor applications with an IP67 rating, ensuring protection against dust and water ingress. It is constructed from ASA UL94-HB plastic, which provides high ultraviolet resistance, making it suitable for harsh environments. The enclosure features wall mount holes behind hinged caps for a clean aesthetic and includes a mounting kit accessory for easy installation on poles and posts. The operating temperature range for the ASA material is -30°C to +60°C. This enclosure is available in grey and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4645 - Newark, An Avnet Company
Chicago, IL, United States
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
45Y4645
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi 45Y4645
OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

OUTDOOR/WATERPROOF ENCLOSURE, ASA, GREY; Enclosure Type:Outdoor / Waterproof; Enclosure Material:ASA; External Height - Metric:40.01mm; External Width - Metric:110mm; External Depth - Metric:150mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 45Y4645
Product Name Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
Material ASA
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
TK Series Enclosures - 120-915 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers