UL 94-HB flammability rating, available in pc bone gray
ENCLOSURE, BOX, POLYSTYRENE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polystyrene
| BUD INDUSTRIES, INC. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | PS-11279 | 50F9858 |
| Product Name | Plastibox Style D | Enclosure, Box, Polystyrene, Gray; Enclosure Type Bud Industries |
| Type | Electronic and Instrument Enclosures | |
| Shape | Slanted | |
| Length | 6.3 inch (160 mm) | 6.3 inch (160 mm) |
| Width | 3.75 inch (95.25 mm) | 3.74 inch (95 mm) |