BUD INDUSTRIES, INC. Plastic Rackmount Box PRM-14460

Description
UL 94-HB flammability rating, available in black, measures 19" w/brackets
Description
UL 94-HB flammability rating, available in black, measures 19" w/brackets

Suppliers

Company
Product
Description
Supplier Links
Willoughby, OH, USA
Plastic Rackmount Box
PRM-14460
Plastic Rackmount Box PRM-14460
UL 94-HB flammability rating, available in black, measures 19" w/brackets

UL 94-HB flammability rating, available in black, measures 19" w/brackets

Supplier's Site
Enclosure;Rackmount/Desktop;Plastic;1.75in H (1U);8.00in D;Black Textured - 70148769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure;Rackmount/Desktop;Plastic;1.75in H (1U);8.00in D;Black Textured
70148769
Enclosure;Rackmount/Desktop;Plastic;1.75in H (1U);8.00in D;Black Textured 70148769
Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating Can Be Quickly and Easily Converted from a Desktop Configuration to a Rack Mountable Configuration Available in Three Popular Heights 1-U (1.75"), 2-U (3.50"), and 3-U (5.25") Fully Ventilated Side Panels Provide for Maximum Cooling of Internal Components Internal Electronics Can Be Mounted in Either a Horizontal Position or on the Front and/or Rear Panels

Molded ABS UL94-HB, Black, PRM Series, Rack Mount Boxs

  • Made Out of a Durable, Black ABS Plastic with a UL94-HB Flammability Rating
  • Can Be Quickly and Easily Converted from a Desktop Configuration to a Rack Mountable Configuration
  • Available in Three Popular Heights 1-U (1.75"), 2-U (3.50"), and 3-U (5.25")
  • Fully Ventilated Side Panels Provide for Maximum Cooling of Internal Components
  • Internal Electronics Can Be Mounted in Either a Horizontal Position or on the Front and/or Rear Panels
Supplier's Site

Technical Specifications

  BUD INDUSTRIES, INC. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number PRM-14460 70148769
Product Name Plastic Rackmount Box Enclosure;Rackmount/Desktop;Plastic;1.75in H (1U);8.00in D;Black Textured
Type Electronic and Instrument Enclosures; Rack Enclosures Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.75 inch (44.45 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 1414PHRM6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers